The EMC2300-AZC-TR is a fan control device with three PWM outputs and four tachometer inputs, designed for thermal management in electronic systems. It operates at 3.3 V with 5 V tolerant input buffers and features two temperature monitors capable of measuring internal ambient temperature and two remote thermal diodes with ±3 °C accuracy. The device supports SMBus 2.0 compliance with three fixed slave addresses, monitors VCC and VCCP voltages, and provides interrupt outputs for out-of-limit conditions. It includes programmable fan ramp rates for noise reduction, continuous or cycling monitoring modes, and low-power sleep and shutdown modes. The part is packaged in a 16-pin SSOP lead-free RoHS compliant package.
IC RPM FAN CTRLR 16SSOP Product overview: EMC2300-AZC-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-EMC2300-AZC-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-EMC2300-AZC-TR |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |