IC, RPM FAN CONTROLLER, QFN-16; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 12X8581 |
| Product Name | Ic, Rpm Fan Controller, Qfn-16; Motor Type Microchip |
| Product | Pulse Width Modulation Drive |