Microchip Technology, Inc. Ic, Rpm Fan Controller, 0.6A, Qfn-20; Motor Type Microchip EMC2112-BP-TR

Description
IC, RPM FAN CONTROLLER, 0.6A, QFN-20; Motor Type:-; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, RPM FAN CONTROLLER, 0.6A, QFN-20; Motor Type:-; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Rpm Fan Controller, 0.6A, Qfn-20; Motor Type Microchip - 12X8580 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rpm Fan Controller, 0.6A, Qfn-20; Motor Type Microchip
12X8580
Ic, Rpm Fan Controller, 0.6A, Qfn-20; Motor Type Microchip 12X8580
IC, RPM FAN CONTROLLER, 0.6A, QFN-20; Motor Type:-; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

IC, RPM FAN CONTROLLER, 0.6A, QFN-20; Motor Type:-; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 12X8580
Product Name Ic, Rpm Fan Controller, 0.6A, Qfn-20; Motor Type Microchip
AC Input 3 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

GA800 Drive - GA80U5242ABM 2 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
FRENIC-MEGA AC Drive - FRN0018G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
Solid State Controller - 150-C25FCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 25 amps
View Details