Microchip Technology, Inc. EMC2106

Description
The EMC2106 is an SMBus compliant fan controller with up to five (up to 4 external and 1 internal) temperature channels. The fan drivers can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature. The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors. The EMC2106 also includes a hardware programmable temperature limits and dedicated system shutdown output for thermal protection of critical circuitry. Additional Features Features Two Programmable Fan Control circuits 4-wire fan compatible High speed PWM (26khz) Low speed PWM (9.5Hz - 2240Hz) 600mA, 5V, High Side Fan Driver Optional fan aging detection 1mA Linear DAC Fan Driver RPM based fan control algorithm 2% accuracy from 500RPM to 16k RPM Temperature Look-Up Table Allows programmed fan response to temperature 1 to 4 thermal zones to control each fan driver Controls fan speed or fan drive setting Allows externally generated temperature data to control fan drivers including two DTS channels Up to Four External Temperature Channels Designed to support 45nm, 60nm, and 90nm CPUs Automatically detects and supports CPUs requiring the BJT or Transistor models Resistance error correction 1°C accurate (60°C to 100°C) 0.125°C resolution Detects fan aging and variation Three dedicated comparator outputs for External Diode 1, External Diode 2, and External Diode 3 (OVERT1#, OVERT2#, OVERT3#) Up to three thermistor compatible voltage inputs Hardware Programmable Thermal Shutdown Temperature Cannot be altered by software 60°C to 122°C Range or 92°C to 154°C Range Programmable High and Low Limits for all channels 3.3V Supply Voltage SMBus 2.0 Compliant 2 selectable SMBus addresses SMBus Alert compatible Option to load register set from external EEPROM Available in 28-pin QFN package - RoHS compliant (5mm x 5mm) Applications Notebook Computers Embedded Applications Projectors Industrial and Networking Equipment
Datasheet
Description
The EMC2106 is an SMBus compliant fan controller with up to five (up to 4 external and 1 internal) temperature channels. The fan drivers can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature. The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors. The EMC2106 also includes a hardware programmable temperature limits and dedicated system shutdown output for thermal protection of critical circuitry. Additional Features Features Two Programmable Fan Control circuits 4-wire fan compatible High speed PWM (26khz) Low speed PWM (9.5Hz - 2240Hz) 600mA, 5V, High Side Fan Driver Optional fan aging detection 1mA Linear DAC Fan Driver RPM based fan control algorithm 2% accuracy from 500RPM to 16k RPM Temperature Look-Up Table Allows programmed fan response to temperature 1 to 4 thermal zones to control each fan driver Controls fan speed or fan drive setting Allows externally generated temperature data to control fan drivers including two DTS channels Up to Four External Temperature Channels Designed to support 45nm, 60nm, and 90nm CPUs Automatically detects and supports CPUs requiring the BJT or Transistor models Resistance error correction 1°C accurate (60°C to 100°C) 0.125°C resolution Detects fan aging and variation Three dedicated comparator outputs for External Diode 1, External Diode 2, and External Diode 3 (OVERT1#, OVERT2#, OVERT3#) Up to three thermistor compatible voltage inputs Hardware Programmable Thermal Shutdown Temperature Cannot be altered by software 60°C to 122°C Range or 92°C to 154°C Range Programmable High and Low Limits for all channels 3.3V Supply Voltage SMBus 2.0 Compliant 2 selectable SMBus addresses SMBus Alert compatible Option to load register set from external EEPROM Available in 28-pin QFN package - RoHS compliant (5mm x 5mm) Applications Notebook Computers Embedded Applications Projectors Industrial and Networking Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EMC2106 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC2106 is an SMBus compliant fan controller with up to five (up to 4 external and 1 internal) temperature channels. The fan drivers can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature. The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors. The EMC2106 also includes a hardware programmable temperature limits and dedicated system shutdown output for thermal protection of critical circuitry. Additional Features Features Two Programmable Fan Control circuits 4-wire fan compatible High speed PWM (26khz) Low speed PWM (9.5Hz - 2240Hz) 600mA, 5V, High Side Fan Driver Optional fan aging detection 1mA Linear DAC Fan Driver RPM based fan control algorithm 2% accuracy from 500RPM to 16k RPM Temperature Look-Up Table Allows programmed fan response to temperature 1 to 4 thermal zones to control each fan driver Controls fan speed or fan drive setting Allows externally generated temperature data to control fan drivers including two DTS channels Up to Four External Temperature Channels Designed to support 45nm, 60nm, and 90nm CPUs Automatically detects and supports CPUs requiring the BJT or Transistor models Resistance error correction 1°C accurate (60°C to 100°C) 0.125°C resolution Detects fan aging and variation Three dedicated comparator outputs for External Diode 1, External Diode 2, and External Diode 3 (OVERT1#, OVERT2#, OVERT3#) Up to three thermistor compatible voltage inputs Hardware Programmable Thermal Shutdown Temperature Cannot be altered by software 60°C to 122°C Range or 92°C to 154°C Range Programmable High and Low Limits for all channels 3.3V Supply Voltage SMBus 2.0 Compliant 2 selectable SMBus addresses SMBus Alert compatible Option to load register set from external EEPROM Available in 28-pin QFN package - RoHS compliant (5mm x 5mm) Applications Notebook Computers Embedded Applications Projectors Industrial and Networking Equipment

The EMC2106 is an SMBus compliant fan controller with up to five (up to 4 external and 1 internal) temperature channels. The fan drivers can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature.

The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors.

The EMC2106 also includes a hardware programmable temperature limits and dedicated system shutdown output for thermal protection of critical circuitry.

Additional Features

    Features
    • Two Programmable Fan Control circuits
      • 4-wire fan compatible
      • High speed PWM (26khz)
      • Low speed PWM (9.5Hz - 2240Hz)
      • 600mA, 5V, High Side Fan Driver
      • Optional fan aging detection
      • 1mA Linear DAC Fan Driver
    • RPM based fan control algorithm
      • 2% accuracy from 500RPM to 16k RPM
    • Temperature Look-Up Table
      • Allows programmed fan response to temperature
      • 1 to 4 thermal zones to control each fan driver
      • Controls fan speed or fan drive setting
      • Allows externally generated temperature data to control fan drivers including two DTS channels
    • Up to Four External Temperature Channels
      • Designed to support 45nm, 60nm, and 90nm CPUs
      • Automatically detects and supports CPUs requiring the BJT or Transistor models
      • Resistance error correction
      • 1°C accurate (60°C to 100°C)
      • 0.125°C resolution
      • Detects fan aging and variation
    • Three dedicated comparator outputs for External Diode 1, External Diode 2, and External Diode 3 (OVERT1#, OVERT2#, OVERT3#)
    • Up to three thermistor compatible voltage inputs
    • Hardware Programmable Thermal Shutdown Temperature
      • Cannot be altered by software
      • 60°C to 122°C Range or 92°C to 154°C Range
    • Programmable High and Low Limits for all channels
    • 3.3V Supply Voltage
    • SMBus 2.0 Compliant
      • 2 selectable SMBus addresses
      • SMBus Alert compatible
      • Option to load register set from external EEPROM
    • Available in 28-pin QFN package - RoHS compliant (5mm x 5mm)
    Applications
    • Notebook Computers
    • Embedded Applications
    • Projectors
    • Industrial and Networking Equipment
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC2106
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Sot-363 (sc-88)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910025SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
60 V, N-channel Trench MOSFET - 2N7002AKW-QX - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers