Microchip Technology, Inc. Ic, Rpm Fan Controller, 2%, Qfn-20; Motor Type Microchip EMC2104-BP-TR

Description
IC, RPM FAN CONTROLLER, 2%, QFN-20; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, RPM FAN CONTROLLER, 2%, QFN-20; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Rpm Fan Controller, 2%, Qfn-20; Motor Type Microchip - 12X8579 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rpm Fan Controller, 2%, Qfn-20; Motor Type Microchip
12X8579
Ic, Rpm Fan Controller, 2%, Qfn-20; Motor Type Microchip 12X8579
IC, RPM FAN CONTROLLER, 2%, QFN-20; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

IC, RPM FAN CONTROLLER, 2%, QFN-20; Motor Type:PWM; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 12X8579
Product Name Ic, Rpm Fan Controller, 2%, Qfn-20; Motor Type Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0011FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-MEGA AC Drive - FRN020G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 201A Controller SMC-3 - 150C-D20JBD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details