Microchip Technology, Inc. EMC2103-4

Description
The EMC2103 is an SMBus compliant fan controller with up to up to 3 external and 1 internal temperature channels. The fan driver can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct PWM drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature. The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors. The EMC2103 also includes a hardware programmable temperature limit and dedicated system shutdown output for thermal protection of critical circuitry. Additional Features Features Programmable Fan Control circuit 4-wire fan compatible High and low frequency PWM RPM based fan control algorithm 2.5% accuracy from 500RPM to 16k RPM Detects fan aging and variation Temperature Look-Up Table Allows programmed fan response to temperature Controls fan speed or PWM drive setting Allows externally set temperature data to drive fan Supports DTS data from CPU Up to Three External Temperature Channels (EMC2103-2 only) Supports 45nm, 60nm, and 90nm CPU diodes Automatically detects and supports CPUs requiring BJT or Transistor models Resistance error correction Supports discrete transistors (i.e. 2N3904) 1°C accurate (60°C to 125°C) 0.125°C resolution Hardware Programmable Thermal Shutdown Temperature Cannot be altered by software 65°C to 127°C Range Programmable High and Low Limits for all channels Internal Temperature Monitor 2°C accuracy 0.125°C resolution 3.3V Supply Voltage SMBus 2.0 Compliant SMBus Alert compatible Two dedicated GPIOs (EMC2103-2 and EMC2103-4 only) Available in 12-pin, QFN RoHS Compliant Package (EMC2103-1) or 16-pin, QFN RoHS Compliant Package (EMC2103-2 and EMC2103-4) Applications Notebook Computers Projectors Graphics Cards Industrial and Networking Equipment
Datasheet
Description
The EMC2103 is an SMBus compliant fan controller with up to up to 3 external and 1 internal temperature channels. The fan driver can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct PWM drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature. The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors. The EMC2103 also includes a hardware programmable temperature limit and dedicated system shutdown output for thermal protection of critical circuitry. Additional Features Features Programmable Fan Control circuit 4-wire fan compatible High and low frequency PWM RPM based fan control algorithm 2.5% accuracy from 500RPM to 16k RPM Detects fan aging and variation Temperature Look-Up Table Allows programmed fan response to temperature Controls fan speed or PWM drive setting Allows externally set temperature data to drive fan Supports DTS data from CPU Up to Three External Temperature Channels (EMC2103-2 only) Supports 45nm, 60nm, and 90nm CPU diodes Automatically detects and supports CPUs requiring BJT or Transistor models Resistance error correction Supports discrete transistors (i.e. 2N3904) 1°C accurate (60°C to 125°C) 0.125°C resolution Hardware Programmable Thermal Shutdown Temperature Cannot be altered by software 65°C to 127°C Range Programmable High and Low Limits for all channels Internal Temperature Monitor 2°C accuracy 0.125°C resolution 3.3V Supply Voltage SMBus 2.0 Compliant SMBus Alert compatible Two dedicated GPIOs (EMC2103-2 and EMC2103-4 only) Available in 12-pin, QFN RoHS Compliant Package (EMC2103-1) or 16-pin, QFN RoHS Compliant Package (EMC2103-2 and EMC2103-4) Applications Notebook Computers Projectors Graphics Cards Industrial and Networking Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EMC2103-4 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC2103 is an SMBus compliant fan controller with up to up to 3 external and 1 internal temperature channels. The fan driver can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct PWM drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature. The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors. The EMC2103 also includes a hardware programmable temperature limit and dedicated system shutdown output for thermal protection of critical circuitry. Additional Features Features Programmable Fan Control circuit 4-wire fan compatible High and low frequency PWM RPM based fan control algorithm 2.5% accuracy from 500RPM to 16k RPM Detects fan aging and variation Temperature Look-Up Table Allows programmed fan response to temperature Controls fan speed or PWM drive setting Allows externally set temperature data to drive fan Supports DTS data from CPU Up to Three External Temperature Channels (EMC2103-2 only) Supports 45nm, 60nm, and 90nm CPU diodes Automatically detects and supports CPUs requiring BJT or Transistor models Resistance error correction Supports discrete transistors (i.e. 2N3904) 1°C accurate (60°C to 125°C) 0.125°C resolution Hardware Programmable Thermal Shutdown Temperature Cannot be altered by software 65°C to 127°C Range Programmable High and Low Limits for all channels Internal Temperature Monitor 2°C accuracy 0.125°C resolution 3.3V Supply Voltage SMBus 2.0 Compliant SMBus Alert compatible Two dedicated GPIOs (EMC2103-2 and EMC2103-4 only) Available in 12-pin, QFN RoHS Compliant Package (EMC2103-1) or 16-pin, QFN RoHS Compliant Package (EMC2103-2 and EMC2103-4) Applications Notebook Computers Projectors Graphics Cards Industrial and Networking Equipment

The EMC2103 is an SMBus compliant fan controller with up to up to 3 external and 1 internal temperature channels. The fan driver can be operated using two methods each with two modes. The methods include an RPM based Fan Speed Control Algorithm and a direct PWM drive setting. The modes include manually programming the desired settings or using the internal programmable temperature look-up table to select the desired setting based on measured temperature.

The temperature monitors offer 1°C accuracy (for external diodes) with sophisticated features to reduce errors introduced by series resistance and beta variation of substrate thermal diode transistors commonly found in processors.

The EMC2103 also includes a hardware programmable temperature limit and dedicated system shutdown output for thermal protection of critical circuitry.

Additional Features

    Features
    • Programmable Fan Control circuit
      • 4-wire fan compatible
      • High and low frequency PWM
    • RPM based fan control algorithm
      • 2.5% accuracy from 500RPM to 16k RPM
      • Detects fan aging and variation
    • Temperature Look-Up Table
      • Allows programmed fan response to temperature
      • Controls fan speed or PWM drive setting
      • Allows externally set temperature data to drive fan
      • Supports DTS data from CPU
    • Up to Three External Temperature Channels (EMC2103-2 only)
      • Supports 45nm, 60nm, and 90nm CPU diodes
      • Automatically detects and supports CPUs requiring BJT or Transistor models
      • Resistance error correction
      • Supports discrete transistors (i.e. 2N3904)
      • 1°C accurate (60°C to 125°C)
      • 0.125°C resolution
    • Hardware Programmable Thermal Shutdown Temperature
      • Cannot be altered by software
      • 65°C to 127°C Range
    • Programmable High and Low Limits for all channels
    • Internal Temperature Monitor
      • 2°C accuracy
      • 0.125°C resolution
    • 3.3V Supply Voltage
    • SMBus 2.0 Compliant
      • SMBus Alert compatible
    • Two dedicated GPIOs (EMC2103-2 and EMC2103-4 only)
    • Available in 12-pin, QFN RoHS Compliant Package (EMC2103-1) or 16-pin, QFN RoHS Compliant Package (EMC2103-2 and EMC2103-4)
    Applications
    • Notebook Computers
    • Projectors
    • Graphics Cards
    • Industrial and Networking Equipment
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC2103-4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810018SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
Transistor - 4700471 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
MOSFETs - 1827409P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT223; SOT-223
View Details