Microchip Technology, Inc. Ic, Fan Controller, Dac/pwm, Msop-8; Motor Type Microchip EMC2101-R-ACZL-TR

Description
IC, FAN CONTROLLER, DAC/PWM, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, FAN CONTROLLER, DAC/PWM, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Fan Controller, Dac/pwm, Msop-8; Motor Type Microchip - 12X8575 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Fan Controller, Dac/pwm, Msop-8; Motor Type Microchip
12X8575
Ic, Fan Controller, Dac/pwm, Msop-8; Motor Type Microchip 12X8575
IC, FAN CONTROLLER, DAC/PWM, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

IC, FAN CONTROLLER, DAC/PWM, MSOP-8; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 12X8575
Product Name Ic, Fan Controller, Dac/pwm, Msop-8; Motor Type Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5C032 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN003G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details