The EMC2101-ACZT-TR is an SMBus 2.0 compliant fan controller with integrated temperature monitoring, housed in an 8-pin SOIC lead-free RoHS compliant package. It features one internal and one external temperature sensor with accuracies of ±2°C and ±1°C respectively, a selectable PWM or DAC fan driver output, and an 8-position look-up table for custom fan speed profiles. The device supports automatic EEPROM programming on power-up and includes Resistance Error Correction and Automatic Beta Compensation for enhanced thermal sensing accuracy. It operates from a 3.3V supply with 5V tolerant inputs.
IC FAN CTRLR I2C/SMBUS 8SOIC Product overview: EMC2101-ACZT-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-EMC2101-ACZT-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-EMC2101-ACZT-TR |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |