Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1833T-2E/RW

Description
Win Source Part Number: 1342885-EMC1833T-2E/ RW Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1833
Request a Quote Datasheet
Description
Win Source Part Number: 1342885-EMC1833T-2E/ RW Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1833
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1833T-2E/RW - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1833T-2E/RW
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1833T-2E/RW
Win Source Part Number: 1342885-EMC1833T-2E/ RW Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1833

Win Source Part Number: 1342885-EMC1833T-2E/RW
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Features: One-Shot, Programmable Limit, Standby Mode
Package: Tape & Reel
Standard Package: 3,000
Output Type: I²C/SMBus
Test Condition: -40°C ~ 125°C
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C
Voltage - Supply: 1.62V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: EMC1833

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number EMC1833T-2E/RW
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310HCTP Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 752 F (-55 to 400 C)
Basic Element Used RTD
View Details
Thermocouple Sensors - 20034386-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details
 - 837RTD-N2G12A28P1-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Basic Element Used RTD
View Details