Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1188-1-AIA-TR

Description
Win Source Part Number: 1342877-EMC1188-1-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 4,000 Output Type: I²C/SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342877-EMC1188-1-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 4,000 Output Type: I²C/SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1188-1-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1188-1-AIA-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1188-1-AIA-TR
Win Source Part Number: 1342877-EMC1188-1-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Package: Tape & Reel Standard Package: 4,000 Output Type: I²C/SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342877-EMC1188-1-AIA-TR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Package: Tape & Reel
Standard Package: 4,000
Output Type: I²C/SMBus
Test Condition: -5°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
EMC1188-1-AIA-TR
Board Mount Temperature Sensors EMC1188-1-AIA-TR
Board Mount Temperature Sensors 1.8V SMBus Dual Temp Sensor

Board Mount Temperature Sensors 1.8V SMBus Dual Temp Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number EMC1188-1-AIA-TR EMC1188-1-AIA-TR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouples, Temperature Probes - 725-1707-ND - DigiKey
Specs
Sensed Temperature -328 to 1562 F (-200 to 850 C)
View Details
Fiberglass Melt Bolt Thermocouple -  - Pyromation
Specs
Basic Element Used Thermocouple
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details