Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1182-A-AC3-TR

Description
Win Source Part Number: 1342891-EMC1182-A-AC 3-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tape & Reel Standard Package: 3,300 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1182 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342891-EMC1182-A-AC 3-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tape & Reel Standard Package: 3,300 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1182 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1182-A-AC3-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1182-A-AC3-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1182-A-AC3-TR
Win Source Part Number: 1342891-EMC1182-A-AC 3-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tape & Reel Standard Package: 3,300 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1182 Product Status: Obsolete

Win Source Part Number: 1342891-EMC1182-A-AC3-TR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Package: Tape & Reel
Standard Package: 3,300
Output Type: SMBus
Test Condition: -5°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: EMC1182
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
EMC1182-A-AC3-TR
Board Mount Temperature Sensors EMC1182-A-AC3-TR
Board Mount Temperature Sensors 1.8V SMBus Dual Tmp Sensor /w Alerts

Board Mount Temperature Sensors 1.8V SMBus Dual Tmp Sensor /w Alerts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number EMC1182-A-AC3-TR EMC1182-A-AC3-TR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Basic Element Used RTD
View Details
Thermocouple Sensors - 20034405-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details
Solid-State Temperature Sensor - 837T-D3N12B10PA-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Basic Element Used RTD
Diameter or Width Range 3.54 inch (89.99 mm)
Sensitive Length 6.69 inch (170 mm)
View Details