Microchip Technology, Inc. EMC1047

Description
The EMC1046/EMC1047 are high accuracy, low cost, SMBus / I2C temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal). Additional Features Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to six External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in 10 pin TSSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications
Description
The EMC1046/EMC1047 are high accuracy, low cost, SMBus / I2C temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal). Additional Features Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to six External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in 10 pin TSSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC1047 is a high-accuracy SMBus temperature sensor designed for monitoring up to six external diode channels and one internal diode. It provides ±1°C accuracy for external diode temperatures between 60°C and 100°C and ±2°C accuracy for the internal diode. The device features Resistance Error Correction up to 100 ohms, automatic Beta Compensation for BJT or transistor model diodes, and an Anti-parallel diode support architecture for compact design. It supports a 0.125°C resolution, operates on a 3.3V supply, and includes a 'Hottest Of' thermal zone comparison function. The part is housed in a 10-pin TSSOP package and is lead-free and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The EMC1047 is a high-accuracy SMBus temperature sensor designed for monitoring up to six external diode channels and one internal diode. It provides ±1°C accuracy for external diode temperatures between 60°C and 100°C and ±2°C accuracy for the internal diode. The device features Resistance Error Correction up to 100 ohms, automatic Beta Compensation for BJT or transistor model diodes, and an Anti-parallel diode support architecture for compact design. It supports a 0.125°C resolution, operates on a 3.3V supply, and includes a 'Hottest Of' thermal zone comparison function. The part is housed in a 10-pin TSSOP package and is lead-free and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - EMC1047 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1046/EMC1047 are high accuracy, low cost, SMBus / I2C temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal). Additional Features Supports diodes requiring the BJT or transistor model Resistance Error Correction (up to 100 Ohms) Up to six External Temperature Monitors ±1°C Accuracy (60°C < TDIODE < 100°C) 0.125°C Resolution Supports up to 2.2nF filter capacitor Anti-parallel diodes for extra diode support and compact design Internal Temperature Monitor ±2°C accuracy 3.3V Supply Voltage Available in 10 pin TSSOP RoHS Compliant package Applications Notebook Computers Desktop Computers Industrial Embedded applications

The EMC1046/EMC1047 are high accuracy, low cost, SMBus / I2C temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to CPU diodes requiring the BJT or transistor model) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.

Each device provides ±1° accuracy for external diode temperatures and ±2°C accuracy for the internal diode temperature. The EMC1046/EMC1047 monitors up to seven temperature channels (up to six external and one internal).

Additional Features

    • Supports diodes requiring the BJT or transistor model
    • Resistance Error Correction (up to 100 Ohms)
    • Up to six External Temperature Monitors
      • ±1°C Accuracy (60°C < TDIODE < 100°C)
      • 0.125°C Resolution
      • Supports up to 2.2nF filter capacitor
      • Anti-parallel diodes for extra diode support and compact design
    • Internal Temperature Monitor
      • ±2°C accuracy
    • 3.3V Supply Voltage
    • Available in 10 pin TSSOP RoHS Compliant package
    Applications
    • Notebook Computers
    • Desktop Computers
    • Industrial
    • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1047
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 175624388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
IGBT - 116291693 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details