Microchip Technology, Inc. Evaluation Boards - Sensors - E6240 E6240

Description
Manufacturer: Microchip Technology Win Source Part Number: 792832-E6240 Series: Quantum, QMatrix Operating Supply Voltage: 5V Interface: I2C, USB Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Sensing Range: 16 / 24 Buttons/Keys Embedded: No Utilized IC / Part: QT60160, QT60240 Sensor Type: Touch, Capacitive Family Name: E6240 Categories: Development Boards, Kits, Programmers Introduction Date: April 23, 2007 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792832-E6240 Series: Quantum, QMatrix Operating Supply Voltage: 5V Interface: I2C, USB Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Sensing Range: 16 / 24 Buttons/Keys Embedded: No Utilized IC / Part: QT60160, QT60240 Sensor Type: Touch, Capacitive Family Name: E6240 Categories: Development Boards, Kits, Programmers Introduction Date: April 23, 2007 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - E6240 - 792832-E6240 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - E6240
792832-E6240
Evaluation Boards - Sensors - E6240 792832-E6240
Manufacturer: Microchip Technology Win Source Part Number: 792832-E6240 Series: Quantum, QMatrix Operating Supply Voltage: 5V Interface: I2C, USB Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Sensing Range: 16 / 24 Buttons/Keys Embedded: No Utilized IC / Part: QT60160, QT60240 Sensor Type: Touch, Capacitive Family Name: E6240 Categories: Development Boards, Kits, Programmers Introduction Date: April 23, 2007 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792832-E6240
Series: Quantum, QMatrix
Operating Supply Voltage: 5V
Interface: I2C, USB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s)
Sensing Range: 16 / 24 Buttons/Keys
Embedded: No
Utilized IC / Part: QT60160, QT60240
Sensor Type: Touch, Capacitive
Family Name: E6240
Categories: Development Boards, Kits, Programmers
Introduction Date: April 23, 2007
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - E6240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
E6240
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards E6240
KIT EVAL/DEV USING QT60240-ISG

KIT EVAL/DEV USING QT60240-ISG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 792832-E6240 E6240
Product Name Evaluation Boards - Sensors - E6240 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-315-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
Evaluation Boards - CY15FRAMKIT-001 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation
View Details
3 suppliers
ZED-X20P - simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details