IC Clock, Digital Trimmer IC 32kHz 1 Output 8-SO
IC CLOCK 32KHZ DGTL-TRIM 8SOIC Product overview: E1466DHO-S8G3Y from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32KHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-E1466DHO-S8G3Y can be used for catalog matching and distributor lookup.
IC CLOCK 32KHZ DGTL-TRIM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | E1466DHO-S8G3Y-ND | 763-E1466DHO-S8G3Y | E1466DHO-S8G3Y |
| Product Name | Application Specific Clock/Timing | 32KHZ Clock and Timing IC | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 1.1 to 2.2 volts | 1.1 to 2.2 volts |