The E1466DHO-P8Y is a CMOS integrated circuit designed for analog clocks, featuring a 32-kHz crystal oscillator and a wide operating voltage range of 1.1 V to 2.2 V. It includes integrated capacitors for digital trimming, allowing for precise frequency adjustments with a typical variation of 4 ppm per tuning step. The device supports external quartz crystals with a load capacitance of up to 12.5 pF. This IC is equipped with two push-pull motor drivers suitable for driving bipolar stepping motors, with mask-programmable options for motor period and pulse width. Available motor periods include 125 ms, 250 ms, 500 ms, and 2 s, while pulse widths can be set to various values, including 15 ms and 1 s. The E1466D also features a motor fast-test function, enhancing its utility in applications requiring precise timing and motor control.
IC Clock, Digital Trimmer IC 32kHz 1 Output 8-PDIP
IC CLOCK 32KHZ DGTL-TRIM 8DIP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | E1466DHO-P8Y-ND | E1466DHO-P8Y |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole |
| Supply Voltage | 1.1 to 2.2 volts |