Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensors E1106

Description
Win Source Part Number: 1197909-E1106 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: Quantum, QTouch™ Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s) Embedded: No Utilized IC / Part: QT1106 Sensor Type: Touch, Capacitive Voltage - Supply: 2.8V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: E1106AT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1197909-E1106 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: Quantum, QTouch™ Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s) Embedded: No Utilized IC / Part: QT1106 Sensor Type: Touch, Capacitive Voltage - Supply: 2.8V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: E1106AT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1197909-E1106 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1197909-E1106
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1197909-E1106
Win Source Part Number: 1197909-E1106 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: Quantum, QTouch™ Package: Box Standard Package: 1 Interface: USB Supplied Contents: Board(s) Embedded: No Utilized IC / Part: QT1106 Sensor Type: Touch, Capacitive Voltage - Supply: 2.8V ~ 5V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: E1106AT Product Status: Obsolete

Win Source Part Number: 1197909-E1106
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: Quantum, QTouch™
Package: Box
Standard Package: 1
Interface: USB
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: QT1106
Sensor Type: Touch, Capacitive
Voltage - Supply: 2.8V ~ 5V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: E1106AT
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - E1106 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
E1106
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards E1106
BOARD EVALUATION FOR QT1106-ISG

BOARD EVALUATION FOR QT1106-ISG

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1197909-E1106 E1106
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV900HP3PPSRS23-ND - DigiKey
Specs
Supported System Receiver
View Details
2 suppliers
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHKI-9901+ - TB-BFHKI-9901C+ - Mini-Circuits
Specs
Category Developement Board
View Details