The Debug Express, PICkit 3, MPLAB IDE is a versatile in-circuit debugger and programmer designed for Flash-based PIC microcontrollers, including the PIC18 series. It provides engineers with the capability to perform in-circuit debugging using the integrated logic within each chip, facilitating efficient development and troubleshooting of embedded applications. This tool supports a wide range of PIC devices, making it suitable for various projects that require programming and debugging capabilities. The product is particularly beneficial for developers working with Microchip's PIC microcontrollers, offering a cost-effective solution for both programming and debugging tasks.
PIC Micro® MCU PICkit™ 3 Debugger, Programmer (In-Circuit/In-Syste
Manufacturer: Microchip Technology
Win Source Part Number: 1320972-DV164131
Category: Development Boards, Kits, Programmers>Programm
Packaging: Box
Type: Debugger, Programmer (In-Circuit/In-Syste
For Use With/Related Products: PIC Micro® MCU
Standard Package: 1
Contents: Board(s), Cable(s)
ECCN: 3A991A2
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Other Part Number: DV164131-RP
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
KIT STARTER PICKIT 3 PROGRAMMER
KIT STARTER PICKIT 3 PROGRAMMER
DEBUG EXPRESS, PICKIT 3, MPLAB IDE, FOR PIC, DSPIC; IC Product Type:Debugger / Programmer; Silicon Family Name:-; Core Architecture:PIC, dsPIC; Core Sub-Architecture:PIC
DEBUG EXPRESS, PICKIT 3, PIC, DSPIC; IC Product Type:Debugger / Programmer; Silicon Family Name:-; Core Architecture:PIC, dsPIC; Core Sub-Architecture:PIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | DV164131-ND | 1320972-DV164131 | DV164131 | DV164131 | 50P9695 |
| Product Name | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers | Debug Express, Pickit 3, Mplab Ide, For Pic, Dspic; Ic Product Type Microchip |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Circuit Emulator; Debugger / Debug Probe | Debugger, Programmer (In-Circuit/In-System) |