Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP DV164036

Description
Manufacturer: Microchip Technology Win Source Part Number: 1320948-DV164036 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Packaging: Bulk Type: MCU 8-Bit Standard Package: 1 Mounting: Fixed Contents: Board(s), Cable(s), LCD, Power Supply, MPLAB® ICD 3 Programmer Board Type: Evaluation Platform Platform: MPLAB® ECCN: 3A992A Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1320948-DV164036 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Packaging: Bulk Type: MCU 8-Bit Standard Package: 1 Mounting: Fixed Contents: Board(s), Cable(s), LCD, Power Supply, MPLAB® ICD 3 Programmer Board Type: Evaluation Platform Platform: MPLAB® ECCN: 3A992A Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1320948-DV164036 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1320948-DV164036
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1320948-DV164036
Manufacturer: Microchip Technology Win Source Part Number: 1320948-DV164036 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Packaging: Bulk Type: MCU 8-Bit Standard Package: 1 Mounting: Fixed Contents: Board(s), Cable(s), LCD, Power Supply, MPLAB® ICD 3 Programmer Board Type: Evaluation Platform Platform: MPLAB® ECCN: 3A992A Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320948-DV164036
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Packaging: Bulk
Type: MCU 8-Bit
Standard Package: 1
Mounting: Fixed
Contents: Board(s), Cable(s), LCD, Power Supply, MPLAB® ICD 3 Programmer
Board Type: Evaluation Platform
Platform: MPLAB®
ECCN: 3A992A
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
Evaluation Kit, Mplab Icd 3 With Picdem 2 Plus; Silicon Manufacturer Microchip - 25R7376 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, Mplab Icd 3 With Picdem 2 Plus; Silicon Manufacturer Microchip
25R7376
Evaluation Kit, Mplab Icd 3 With Picdem 2 Plus; Silicon Manufacturer Microchip 25R7376
EVALUATION KIT, MPLAB ICD 3 WITH PICDEM 2 PLUS; Silicon Manufacturer:Microch ip; No. of Bits:8bit; Silicon Family Name:PIC16F8xxx, PIC18F4xxx; Core Architecture:PIC; Core Sub-Architecture:PIC 16, PIC18; Silicon Core Number:PIC16F RoHS Compliant: NA

EVALUATION KIT, MPLAB ICD 3 WITH PICDEM 2 PLUS; Silicon Manufacturer:Microchip; No. of Bits:8bit; Silicon Family Name:PIC16F8xxx, PIC18F4xxx; Core Architecture:PIC; Core Sub-Architecture:PIC16, PIC18; Silicon Core Number:PIC16F RoHS Compliant: NA

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - DV164036 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
DV164036
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards DV164036
MPLAB EVAL BRD

MPLAB EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1320948-DV164036 25R7376 DV164036
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Evaluation Kit, Mplab Icd 3 With Picdem 2 Plus; Silicon Manufacturer Microchip Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCV-2792+ - TB-BFCV-2792C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743236 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers