Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC33FJ64MC510T-I/PT

Description
IC MCU 16BIT 64KB FLASH 100TQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC33FJ64MC510T-I/PT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC33FJ64MC510T-I/PT-ND
DSP (Digital Signal Processors) DSPIC33FJ64MC510T-I/PT-ND
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33FJ64MC510T-I/PT-ND
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2171KS-104 - Lingto Electronic Limited
Specs
Clock Speed 26 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
High-Performance, Low Cost 32-Bit Audio Processor - CS48520 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V; 5V
Package Type Other; LQFP
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK64MC103T-I/M7TR-ND - DigiKey
Specs
Package Type Other; 36-VFQFN Exposed Pad
Pin Count 36
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details