Microchip Technology, Inc. DSP (Digital Signal Processors) DSPIC33FJ64MC204-E/ML

Description
IC MCU 16BIT 64KB FLASH 44QFN
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 44QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DSPIC33FJ64MC204-E/ML-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DSPIC33FJ64MC204-E/ML-ND
DSP (Digital Signal Processors) DSPIC33FJ64MC204-E/ML-ND
IC MCU 16BIT 64KB FLASH 44QFN

IC MCU 16BIT 64KB FLASH 44QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital Signal Processors (DSP)
Product Number DSPIC33FJ64MC204-E/ML-ND
Product Name DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2184NKCA-320 - Lingto Electronic Limited
Specs
Clock Speed 80 MHz
Interface Type Host Interface, Serial Port
View Details
24.576MHz Dsp - 698-CS47028C-DQZ - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 150 MHz
Operating Temperature -40 C (-40 F)
Interface Type I2C, SPI
View Details
5 suppliers
Recommended Replacement: DSC6300B - DSC6311 - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
View Details