Microchip Technology, Inc. High-Speed PWM, ADC and Comparators DSPIC33FJ64GS610

Description
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±1% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.7 mA/MHz Dynamic Current (typical) 50 µA IPD Current (typical) High-Speed PWM Up to 9 PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs Dedicated result buffer for each analog channel Flexible and Independent ADC Trigger Sources Up to 4 High-Speed Comparators with Direct Connection to the PWM module 10-bit Digital-to-Analog Converter (DAC) for each comparator DAC reference output Programmable references with 1024 voltage points Timers/Output Compare/Input Capture Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters Four Output Compare (OC) modules Configurable as Timers/Counters Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter Four Input Capture (IC) modules Communication Interfaces Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA® Two 4-Wire SPI modules (15 Mbps) ECAN™ module (1 Mbaud) with ECAN 2.0B Support Two I2C™ modules (up to 1 Mbaud) with SMBus Support Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration UART, SPI, ECAN, IC, OC and Timers Input/Output Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups 29 External Interrupts
Datasheet
Description
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±1% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.7 mA/MHz Dynamic Current (typical) 50 µA IPD Current (typical) High-Speed PWM Up to 9 PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs Dedicated result buffer for each analog channel Flexible and Independent ADC Trigger Sources Up to 4 High-Speed Comparators with Direct Connection to the PWM module 10-bit Digital-to-Analog Converter (DAC) for each comparator DAC reference output Programmable references with 1024 voltage points Timers/Output Compare/Input Capture Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters Four Output Compare (OC) modules Configurable as Timers/Counters Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter Four Input Capture (IC) modules Communication Interfaces Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA® Two 4-Wire SPI modules (15 Mbps) ECAN™ module (1 Mbaud) with ECAN 2.0B Support Two I2C™ modules (up to 1 Mbaud) with SMBus Support Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration UART, SPI, ECAN, IC, OC and Timers Input/Output Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups 29 External Interrupts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed PWM, ADC and Comparators - DSPIC33FJ64GS610 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed PWM, ADC and Comparators
DSPIC33FJ64GS610
High-Speed PWM, ADC and Comparators DSPIC33FJ64GS610
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±1% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.7 mA/MHz Dynamic Current (typical) 50 µA IPD Current (typical) High-Speed PWM Up to 9 PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs Dedicated result buffer for each analog channel Flexible and Independent ADC Trigger Sources Up to 4 High-Speed Comparators with Direct Connection to the PWM module 10-bit Digital-to-Analog Converter (DAC) for each comparator DAC reference output Programmable references with 1024 voltage points Timers/Output Compare/Input Capture Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters Four Output Compare (OC) modules Configurable as Timers/Counters Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter Four Input Capture (IC) modules Communication Interfaces Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA® Two 4-Wire SPI modules (15 Mbps) ECAN™ module (1 Mbaud) with ECAN 2.0B Support Two I2C™ modules (up to 1 Mbaud) with SMBus Support Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration UART, SPI, ECAN, IC, OC and Timers Input/Output Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups 29 External Interrupts

These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • Core: 16-Bit dsPIC33F
    • Code-Efficient (C and Assembly) Architecture
    • Two 40-Bit Wide Accumulators
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle Mixed-Sign MUL plus Hardware Divide
    • 32-Bit Multiply Support
  • Clock Management
    • ±1% Internal Oscillator
    • Programmable PLLs and Oscillator Clock Sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast Wake-up and Start-up
  • Power Management
    • Low-Power Management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 1.7 mA/MHz Dynamic Current (typical)
    • 50 µA IPD Current (typical)
  • High-Speed PWM
    • Up to 9 PWM Pairs with Independent Timing
    • Dead Time for Rising and Falling Edges
    • 1.04 ns PWM Resolution
    • PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM
    • Programmable Fault Inputs
    • Flexible Trigger Configurations for ADC Conversions
  • Advanced Analog Features
    • High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps)
    • Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs
    • Dedicated result buffer for each analog channel
    • Flexible and Independent ADC Trigger Sources
    • Up to 4 High-Speed Comparators with Direct Connection to the PWM module
    • 10-bit Digital-to-Analog Converter (DAC) for each comparator
    • DAC reference output
    • Programmable references with 1024 voltage points
  • Timers/Output Compare/Input Capture
    • Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters
    • Four Output Compare (OC) modules Configurable as Timers/Counters
    • Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter
    • Four Input Capture (IC) modules
  • Communication Interfaces
    • Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA®
    • Two 4-Wire SPI modules (15 Mbps)
    • ECAN™ module (1 Mbaud) with ECAN 2.0B Support
    • Two I2C™ modules (up to 1 Mbaud) with SMBus Support
  • Direct Memory Access (DMA)
    • 4-Channel DMA with User-Selectable Priority Arbitration
    • UART, SPI, ECAN, IC, OC and Timers
  • Input/Output
    • Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins
    • 5V Tolerant Pins
    • Selectable Open-Drain and Pull-ups
    • 29 External Interrupts
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number DSPIC33FJ64GS610
Product Name High-Speed PWM, ADC and Comparators
Package Type QFP; Other; ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3156 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
LM25056A System Power Measurement IC with PMBus - LM25056APSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,Supports Telemetry Data Storage
Input Voltage 3 to 17 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
IC PWR SWITCH N-CHAN 1:1 TDSO-8 - 376-BTF3050EJXUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details