The DSPIC33FJ256MC510A-E
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256MC510A-E
Manufacturer: Microchip Technology
Win Source Part Number: 917673-DSPIC33FJ256M
Series: Automotive, AEC-Q100, dsPIC™ 33F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 85
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ256MC510
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ256MC510A-E/PT | 917673-DSPIC33FJ256MC510A-E/PT | DSPIC33FJ256MC510A-E/PT | 536-DSPIC33FJ256MC510A-E/PT | DSPIC33FJ256MC510A-E/PT | DSPIC33FJ256MC510A-E/PT |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ256MC510A-E/PT | Microcontrollers | IC MCU 16BIT 256KB FLASH 100TQFP | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 16 KB | 256 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.3 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART | I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART |