IC MCU 16BIT 256KB FLASH 100TQFP Product overview: DSPIC33FJ256GP510A-I
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 100-TQFP (14x14)
IC MCU 16BIT 256KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ256GP510A-I/PF | DSPIC33FJ256GP510A-I/PF | DSPIC33FJ256GP510A-I/PF | DSPIC33FJ256GP510A-I/PF | DSPIC33FJ256GP510A-I/PF |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |