Manufacturer: Microchip Technology
Win Source Part Number: 773561-DSPIC33FJ256G
Series: dsPIC 33F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 18x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ256GP506
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSP430F415IPMR; MSP430F168IPM; MSP430F415IPM; MSP430C1331IPM;
Introduction Date: April 07, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: DSPIC33FJ256GP506AT-
IC MCU 16BIT 256KB FLASH 64TQFP
IC MCU 16BIT 256KB FLASH 64TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 256KB (256K x 8) FLASH 64-TQFP (10x10)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773561-DSPIC33FJ256GP506AT-I/PT | 685-DSPIC33FJ256GP506AT-I/PT | DSPIC33FJ256GP506AT-I/PT | DSPIC33FJ256GP506AT-I/PT | DSPIC33FJ256GP506AT-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ256GP506AT-I/PT | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 256 KB | 16 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 53 | 53 |