Manufacturer: Microchip Technology
Win Source Part Number: 917671-DSPIC33FJ16MC
Series: Automotive, AEC-Q100, dsPIC™ 33F
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 20 MIPS 16KB (16K x 8) FLASH 44-QFN (8x8)
Core Processor: dsPIC
Speed: 20 MIPS
Package: Tube
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 35
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: DSPIC33FJ16MC304
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 16KB FLASH 44QFN Product overview: DSPIC33FJ16MC304-H/M
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 20 MIPS 16KB (16K x 8) FLASH 44-QFN (8x8)
IC MCU 16BIT 16KB FLASH 44QFN
IC MCU 16BIT 16KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 917671-DSPIC33FJ16MC304-H/ML | 685-DSPIC33FJ16MC304-H/ML | DSPIC33FJ16MC304-H/ML | DSPIC33FJ16MC304-H/ML | DSPIC33FJ16MC304-H/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ16MC304-H/ML | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 35 | 35 |