Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ16MC102T-I/SO

Description
Win Source Part Number: 1378337-DSPIC33FJ16M C102T-I/SO Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: dsPIC™ 33F Product Status: Active Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Base Product Number: DSPIC33FJ16MC102 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 16 MIPs Number of I/O: 21 Core Processor: dsPIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V Data Converters: A/D 6x10b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1378337-DSPIC33FJ16M C102T-I/SO Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: dsPIC™ 33F Product Status: Active Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Base Product Number: DSPIC33FJ16MC102 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 16 MIPs Number of I/O: 21 Core Processor: dsPIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V Data Converters: A/D 6x10b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1378337-DSPIC33FJ16MC102T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1378337-DSPIC33FJ16MC102T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1378337-DSPIC33FJ16MC102T-I/SO
Win Source Part Number: 1378337-DSPIC33FJ16M C102T-I/SO Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: dsPIC™ 33F Product Status: Active Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Base Product Number: DSPIC33FJ16MC102 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 16 MIPs Number of I/O: 21 Core Processor: dsPIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V Data Converters: A/D 6x10b Oscillator Type: Internal

Win Source Part Number: 1378337-DSPIC33FJ16MC102T-I/SO
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: dsPIC™ 33F
Product Status: Active
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Base Product Number: DSPIC33FJ16MC102
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 16 MIPs
Number of I/O: 21
Core Processor: dsPIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 6x10b
Oscillator Type: Internal

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-DSPIC33FJ16MC102T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-DSPIC33FJ16MC102T-I/SO
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-DSPIC33FJ16MC102T-I/SO
IC MCU 16BIT 16KB FLASH 28SOIC Product overview: DSPIC33FJ16MC102T-I/ SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16MC102 T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SOIC Product overview: DSPIC33FJ16MC102T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16MC102T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ16MC102T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ16MC102T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ16MC102T-I/SO
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - DSPIC33FJ16MC102T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ16MC102T-I/SO
Embedded - Microcontrollers DSPIC33FJ16MC102T-I/SO
IC MCU 16BIT 16KB FLASH 28SOIC

IC MCU 16BIT 16KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ16MC102T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ16MC102T-I/SO
Microcontrollers DSPIC33FJ16MC102T-I/SO
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 28-SOIC

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1378337-DSPIC33FJ16MC102T-I/SO 685-DSPIC33FJ16MC102T-I/SO DSPIC33FJ16MC102T-I/SO DSPIC33FJ16MC102T-I/SO DSPIC33FJ16MC102T-I/SO
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 16 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
I/O Ports 21 21
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details