Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ16MC101-I/SS DSPIC33FJ16MC101-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1035424-DSPIC33FJ16M C101-I/SS Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 16 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1035424-DSPIC33FJ16M C101-I/SS Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 16 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ16MC101-I/SS - 1035424-DSPIC33FJ16MC101-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ16MC101-I/SS
1035424-DSPIC33FJ16MC101-I/SS
Embedded - Embedded - Microcontrollers - DSPIC33FJ16MC101-I/SS 1035424-DSPIC33FJ16MC101-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1035424-DSPIC33FJ16M C101-I/SS Packaging: Tube/Rail Core Processor: dsPIC Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 16 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1035424-DSPIC33FJ16MC101-I/SS
Packaging: Tube/Rail
Core Processor: dsPIC
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 16 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-DSPIC33FJ16MC101-I/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-DSPIC33FJ16MC101-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: DSPIC33FJ16MC101-I/S S from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16MC101 -I/SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20SSOP Product overview: DSPIC33FJ16MC101-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16MC101-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ16MC101-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ16MC101-I/SS
Microcontrollers DSPIC33FJ16MC101-I/SS
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 20-SSOP

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ16MC101-I/SS
Embedded - Microcontrollers DSPIC33FJ16MC101-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1035424-DSPIC33FJ16MC101-I/SS 685-DSPIC33FJ16MC101-I/SS DSPIC33FJ16MC101-I/SS DSPIC33FJ16MC101-I/SS
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ16MC101-I/SS 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active
RAM 16 KB 1 KB 1 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8130AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers