Manufacturer: Microchip Technology
Win Source Part Number: 851088-DSPIC33FJ16GS
Series: dsPIC™ 33F
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 35
Family Name: dsPIC33FJ16GS504
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DSPIC33FJ16GS504T-I/
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: DSPIC33FJ16GS504T-I/
IC MCU 16BIT 16KB FLASH 44TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 44-TQFP (10x10)
IC MCU 16BIT 16KB FLASH 44TQFP
IC MCU 16BIT 16KB FLASH 44TQFP
IC MCU 16BIT 16KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 851088-DSPIC33FJ16GS504T-I/PT | 685-DSPIC33FJ16GS504T-I/PT | DSPIC33FJ16GS504T-I/PT | DSPIC33FJ16GS504T-I/PT | DSPIC33FJ16GS504T-I/PT | DSPIC33FJ16GS504T-I/PT | 536-DSPIC33FJ16GS504T-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-I/PT | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | IC MCU 16BIT 16KB FLASH 44TQFP |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| I/O Ports | 35 | 35 | 35 | ||||
| Clock Speed | 50 MHz | ||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3.3 volts |