Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PT DSPIC33FJ16GS504T-E/PT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998470-DSPIC33FJ16GS 504T-E/PT Mounting: SMD (SMT) Frequency: 40 MHz Operating Supply Voltage: 3.6 V Memory Type: FLASH Peripherals: POR, PWM, WDT RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DSPIC33FJ16GS504T-E/ PTDSPIC33FJ16GS504T- EPT; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: dsPIC Number of Timers/Counters: 3
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998470-DSPIC33FJ16GS 504T-E/PT Mounting: SMD (SMT) Frequency: 40 MHz Operating Supply Voltage: 3.6 V Memory Type: FLASH Peripherals: POR, PWM, WDT RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DSPIC33FJ16GS504T-E/ PTDSPIC33FJ16GS504T- EPT; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: dsPIC Number of Timers/Counters: 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PT - 998470-DSPIC33FJ16GS504T-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PT
998470-DSPIC33FJ16GS504T-E/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PT 998470-DSPIC33FJ16GS504T-E/PT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998470-DSPIC33FJ16GS 504T-E/PT Mounting: SMD (SMT) Frequency: 40 MHz Operating Supply Voltage: 3.6 V Memory Type: FLASH Peripherals: POR, PWM, WDT RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): DSPIC33FJ16GS504T-E/ PTDSPIC33FJ16GS504T- EPT; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Core Architecture: dsPIC Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998470-DSPIC33FJ16GS504T-E/PT
Mounting: SMD (SMT)
Frequency: 40 MHz
Operating Supply Voltage: 3.6 V
Memory Type: FLASH
Peripherals: POR, PWM, WDT
RAM Size: 2 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Alternative Parts (Cross-Reference): DSPIC33FJ16GS504T-E/PTDSPIC33FJ16GS504T-EPT;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: dsPIC
Number of Timers/Counters: 3

Buy Now
Automotive 16-bit 16KB 3.3V Embedded Microcontroller MCU - 685-DSPIC33FJ16GS504T-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 16-bit 16KB 3.3V Embedded Microcontroller MCU
685-DSPIC33FJ16GS504T-E/PT
Automotive 16-bit 16KB 3.3V Embedded Microcontroller MCU 685-DSPIC33FJ16GS504T-E/PT
MCU 16-bit dsPIC RISC 16KB Flash 3.3V 44-Pin TQFP T/R Automotive AEC-Q100 Product overview: DSPIC33FJ16GS504T-E/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16GS504 T-E/PT can be used for catalog matching and distributor lookup.

MCU 16-bit dsPIC RISC 16KB Flash 3.3V 44-Pin TQFP T/R Automotive AEC-Q100 Product overview: DSPIC33FJ16GS504T-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 16-bit, 16KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16GS504T-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 998470-DSPIC33FJ16GS504T-E/PT 685-DSPIC33FJ16GS504T-E/PT
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504T-E/PT Automotive 16-bit 16KB 3.3V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 3
RAM 0.0020 KB 2 KB
Supply Voltage 3.6 volts 3 to 3.6 volts
Package Type QFP; TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7690AA - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers