Manufacturer: Microchip Technology
Win Source Part Number: 773552-DSPIC33FJ16GS
Series: dsPIC 33F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 50 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 24x10b, D/A 4x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: dsPIC33FJ16GS504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; DSPIC33FJ16GS504-50I
Introduction Date: February 08, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: DSPIC33FJ16GS504-50I
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 50 MIPs 16KB (16K x 8) FLASH 44-TQFP (10x10)
IC MCU 16BIT 16KB FLASH 44TQFP
IC MCU 16BIT 16KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773552-DSPIC33FJ16GS504-50I/PT | 685-DSPIC33FJ16GS504-50I/PT | DSPIC33FJ16GS504-50I/PT | DSPIC33FJ16GS504-50I/PT | DSPIC33FJ16GS504-50I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS504-50I/PT | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 35 | 35 |