Microchip Technology, Inc. 16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU DSPIC33FJ16GS502T-E/SO

Description
16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, SOIC-28, RoHS Product overview: DSPIC33FJ16GS502T-E/ SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 KB, 40 MHz, 3.6V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16GS502 T-E/SO can be used for catalog matching and distributor lookup.
Request a Quote
Description
16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, SOIC-28, RoHS Product overview: DSPIC33FJ16GS502T-E/ SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 KB, 40 MHz, 3.6V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16GS502 T-E/SO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU - 685-DSPIC33FJ16GS502T-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU
685-DSPIC33FJ16GS502T-E/SO
16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU 685-DSPIC33FJ16GS502T-E/SO
16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, SOIC-28, RoHS Product overview: DSPIC33FJ16GS502T-E/ SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 KB, 40 MHz, 3.6V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16GS502 T-E/SO can be used for catalog matching and distributor lookup.

16-bit MCU/DSC, 16 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, SOIC-28, RoHS Product overview: DSPIC33FJ16GS502T-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 KB, 40 MHz, 3.6V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 KB, 40 MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ16GS502T-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS502T-E/SO - 1016878-DSPIC33FJ16GS502T-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS502T-E/SO
1016878-DSPIC33FJ16GS502T-E/SO
Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS502T-E/SO 1016878-DSPIC33FJ16GS502T-E/SO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016878-DSPIC33FJ16G S502T-E/SO Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): DSPIC33FJ16GS502T-E/ SODSPIC33FJ16GS502T- ESO; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016878-DSPIC33FJ16GS502T-E/SO
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): DSPIC33FJ16GS502T-E/SODSPIC33FJ16GS502T-ESO;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ16GS502T-E/SO 1016878-DSPIC33FJ16GS502T-E/SO
Product Name 16-bit 16 KB 40 MHz 3.6V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ16GS502T-E/SO
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details