Microchip Technology, Inc. High-Speed PWM, ADC and Comparators DSPIC33FJ16GS402

Description
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS Core: 16-Bit dsPIC33F CPU Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±2.0% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset High-Speed PWM Up to Four PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features ADC module: 10-bit resolution with up to 2 Successive Approximation Register (SAR) converters (4 Msps) and up to six Sample-and-Hold (S&H) circuits Flexible and Independent ADC Trigger Sources Up to Four High-Speed Comparators with Direct Connection to the PWM module Timers/Output Compare/Input Capture Three General Purpose Timers: Three 16-bit and one 32-bit timer/counter Two Output Compare (OC) modules Two Input Capture (IC) modules Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (12.5 Mbps): With support for LIN/J2602 protocols and IrDA® 4-Wire SPI module I2C™ module (up to 1 Mbaud) with SMBus Support PPS to allow Function Remap Input/Output Sink/Source 18 mA on 8 Pins, 10 mA on 10 Pins and 6 mA on 17 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups External Interrupts on up to 30 I/O Pins
Datasheet
Description
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS Core: 16-Bit dsPIC33F CPU Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±2.0% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset High-Speed PWM Up to Four PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features ADC module: 10-bit resolution with up to 2 Successive Approximation Register (SAR) converters (4 Msps) and up to six Sample-and-Hold (S&H) circuits Flexible and Independent ADC Trigger Sources Up to Four High-Speed Comparators with Direct Connection to the PWM module Timers/Output Compare/Input Capture Three General Purpose Timers: Three 16-bit and one 32-bit timer/counter Two Output Compare (OC) modules Two Input Capture (IC) modules Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (12.5 Mbps): With support for LIN/J2602 protocols and IrDA® 4-Wire SPI module I2C™ module (up to 1 Mbaud) with SMBus Support PPS to allow Function Remap Input/Output Sink/Source 18 mA on 8 Pins, 10 mA on 10 Pins and 6 mA on 17 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups External Interrupts on up to 30 I/O Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed PWM, ADC and Comparators - DSPIC33FJ16GS402 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed PWM, ADC and Comparators
DSPIC33FJ16GS402
High-Speed PWM, ADC and Comparators DSPIC33FJ16GS402
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS Core: 16-Bit dsPIC33F CPU Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±2.0% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset High-Speed PWM Up to Four PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features ADC module: 10-bit resolution with up to 2 Successive Approximation Register (SAR) converters (4 Msps) and up to six Sample-and-Hold (S&H) circuits Flexible and Independent ADC Trigger Sources Up to Four High-Speed Comparators with Direct Connection to the PWM module Timers/Output Compare/Input Capture Three General Purpose Timers: Three 16-bit and one 32-bit timer/counter Two Output Compare (OC) modules Two Input Capture (IC) modules Peripheral Pin Select (PPS) to allow Function Remap Communication Interfaces UART module (12.5 Mbps): With support for LIN/J2602 protocols and IrDA® 4-Wire SPI module I2C™ module (up to 1 Mbaud) with SMBus Support PPS to allow Function Remap Input/Output Sink/Source 18 mA on 8 Pins, 10 mA on 10 Pins and 6 mA on 17 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups External Interrupts on up to 30 I/O Pins

These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +150ºC, DC to 20 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS
  • Core: 16-Bit dsPIC33F CPU
    • Code-Efficient (C and Assembly) Architecture
    • Two 40-Bit Wide Accumulators
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle Mixed-Sign MUL plus Hardware Divide
    • 32-Bit Multiply Support
  • Clock Management
    • ±2.0% Internal Oscillator
    • Programmable PLLs and Oscillator Clock Sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast Wake-up and Start-up
  • Power Management
    • Low-Power Management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
  • High-Speed PWM
    • Up to Four PWM Pairs with Independent Timing
    • Dead Time for Rising and Falling Edges
    • 1.04 ns PWM Resolution
    • PWM Support for: DC/DC, AC/DC, Inverters, PFC and Lighting
    • Programmable Fault Inputs
    • Flexible Trigger Configurations for ADC Conversions
  • Advanced Analog Features
    • ADC module: 10-bit resolution with up to 2 Successive Approximation Register (SAR) converters (4 Msps) and up to six Sample-and-Hold (S&H) circuits
    • Flexible and Independent ADC Trigger Sources
    • Up to Four High-Speed Comparators with Direct Connection to the PWM module
  • Timers/Output Compare/Input Capture
    • Three General Purpose Timers: Three 16-bit and one 32-bit timer/counter
    • Two Output Compare (OC) modules
    • Two Input Capture (IC) modules
    • Peripheral Pin Select (PPS) to allow Function Remap
  • Communication Interfaces
    • UART module (12.5 Mbps): With support for LIN/J2602 protocols and IrDA®
    • 4-Wire SPI module
    • I2C™ module (up to 1 Mbaud) with SMBus Support
    • PPS to allow Function Remap Input/Output
    • Sink/Source 18 mA on 8 Pins, 10 mA on 10 Pins and 6 mA on 17 Pins
    • 5V Tolerant Pins
    • Selectable Open-Drain and Pull-ups
    • External Interrupts on up to 30 I/O Pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number DSPIC33FJ16GS402
Product Name High-Speed PWM, ADC and Comparators
Package Type DIP; SOIC; Other; ['QFN-S', 'SOIC', 'SPDIP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1863-SP Resonant-Mode Power Supply Controllers - 5962-9203103VEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Green Mode
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 TO220-7 - 376-BTS500801TMCATMA1 - Utmel Electronic Limited
Specs
Package Type TO-220; Other; TO-220-7 (Formed Leads)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC14APW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 1.2 to 3.6 volts
View Details