Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, dsPIC™ 33F
Package: Tube
Product Status: Active
Core Processor: dsPIC
Core Size: 16-Bit
Speed: 40 MIPs
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
IC MCU 16BIT 16KB FLASH 28SOIC Product overview: DSPIC33FJ16GS402-E/S
IC MCU 16BIT 16KB FLASH 28SOIC
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 16KB (16K x 8) FLASH 28-SOIC
IC MCU 16BIT 16KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ16GS402-E/SO | DSPIC33FJ16GS402-E/SO | DSPIC33FJ16GS402-E/SO | DSPIC33FJ16GS402-E/SO | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/UART |