IC MCU 16BIT 16KB FLASH 18SOIC Product overview: DSPIC33FJ16GP101-I/S
Manufacturer: Microchip Technology
Win Source Part Number: 810517-DSPIC33FJ16GP
Packaging: Tube
Mounting Style: SMD
Core Processor: dsPIC
Speed: 16 MIPs
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Part Number Series: DSPIC33FJ16GP1
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
IC MCU 16BIT 16KB FLASH 18SOIC
IC MCU 16BIT 16KB FLASH 18SOIC
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 18-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ16GP101-I/SO | 810517-DSPIC33FJ16GP101-I/SO | DSPIC33FJ16GP101-I/SO | DSPIC33FJ16GP101-I/SO | DSPIC33FJ16GP101-I/SO |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ16GP101-I/SO | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | ||||
| RAM | 1 KB | 16 KB | 1 KB | 1 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, JTAG, SPI, UART |