IC MCU 16BIT 12KB FLASH 28QFN Product overview: DSPIC33FJ12MC202T-I/
Manufacturer: Microchip Technology
Win Source Part Number: 1035416-DSPIC33FJ12M
Packaging: Reel - TR
Core Processor: dsPIC
Number of I/O: 21
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 12KB FLASH 28QFN
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 28-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ12MC202T-I/ML | 1035416-DSPIC33FJ12MC202T-I/ML | DSPIC33FJ12MC202T-I/ML | DSPIC33FJ12MC202T-I/ML |
| Product Name | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ12MC202T-I/ML | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||
| RAM | 1 KB | 12 KB | 1 KB | 1 KB |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |
| Serial Interface | I2C/SPI/UART |