Manufacturer: Microchip Technology
Win Source Part Number: 773547-DSPIC33FJ12MC
Series: dsPIC 33F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ12MC202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MSP430A012IDW; MSP430F123IDW; MSP430F1232IDWR; MSP430F1222IDWR;
Introduction Date: January 26, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 12KB FLASH 28SOIC Product overview: DSPIC33FJ12MC202-E/S
IC MCU 16BIT 12KB FLASH 28SOIC
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 28-SOIC
IC MCU 16BIT 12KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773547-DSPIC33FJ12MC202-E/SO | 685-DSPIC33FJ12MC202-E/SO | DSPIC33FJ12MC202-E/SO | DSPIC33FJ12MC202-E/SO | DSPIC33FJ12MC202-E/SO |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ12MC202-E/SO | 16-bit 16BIT 12KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 12 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 21 | 21 |