Manufacturer: Microchip Technology
Win Source Part Number: 773544-DSPIC33FJ12GP
Series: dsPIC 33F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 6x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: DSPIC33FJ12GP201
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): DSPIC33FJ12GP201I/P;
Introduction Date: January 23, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MCU 16-bit dsPIC RISC 12KB Flash 3.3V 18-Pin SOIC W T/R Product overview: DSPIC33FJ12GP201T-I/
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 18-SOIC
IC MCU 16BIT 12KB FLASH 18SOIC
IC MCU 16BIT 12KB FLASH 18SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 773544-DSPIC33FJ12GP201T-I/SO | 685-DSPIC33FJ12GP201T-I/SO | DSPIC33FJ12GP201T-I/SO | DSPIC33FJ12GP201T-I/SO | DSPIC33FJ12GP201T-I/SO |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ12GP201T-I/SO | 16-bit 12KB 3.3V SOIC Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 12 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 13 | 13 |