IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33FJ128MC804T-I
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-QFN (8x8)
IC MCU 16BIT 128KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ128MC804T-I/ML | DSPIC33FJ128MC804T-I/ML | DSPIC33FJ128MC804T-I/ML | DSPIC33FJ128MC804T-I/ML | DSPIC33FJ128MC804T-I/ML |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |