IC MCU 16BIT 128KB FLASH 44TQFP Product overview: DSPIC33FJ128MC804-I/
Manufacturer: Microchip Technology
Win Source Part Number: 752978-DSPIC33FJ128M
Packaging: Tray
Mounting Style: SMD
Core Processor: dsPIC
Speed: 40 MIPs
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b; D/A 6x16b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: DSPIC33FJ128MC804
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 35
Date RAM Size: 16K x 8
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ128MC804-I/PT | 752978-DSPIC33FJ128MC804-I/PT | DSPIC33FJ128MC804-I/PT | DSPIC33FJ128MC804-I/PT | DSPIC33FJ128MC804-I/PT | DSPIC33FJ128MC804-I/PT |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ128MC804-I/PT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |