IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33FJ128MC804-I/
Win Source Part Number: 1077955-DSPIC33FJ128
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: dsPIC™ 33F
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O: 35
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 9x10b/12b; D/A 6x16b
Oscillator Type: Internal
Package / Case: 44-VQFN Exposed Pad
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): DSPIC33FJ128MC804-I/
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: DSPIC33FJ128MC804IML
Base Product Number: DSPIC33FJ128MC804
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-QFN (8x8)
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ128MC804-I/ML | 1077955-DSPIC33FJ128MC804-I/ML | DSPIC33FJ128MC804-I/ML | DSPIC33FJ128MC804-I/ML | DSPIC33FJ128MC804-I/ML | DSPIC33FJ128MC804-I/ML |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |