Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU DSPIC33FJ128MC802-I/MM

Description
IC MCU 16BIT 128KB FLASH 28QFN Product overview: DSPIC33FJ128MC802-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128MC80 2-I/MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 28QFN Product overview: DSPIC33FJ128MC802-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128MC80 2-I/MM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DSPIC33FJ128MC802-I/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33FJ128MC802-I/MM
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33FJ128MC802-I/MM
IC MCU 16BIT 128KB FLASH 28QFN Product overview: DSPIC33FJ128MC802-I/ MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128MC80 2-I/MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 28QFN Product overview: DSPIC33FJ128MC802-I/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128MC802-I/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - DSPIC33FJ128MC802-I/MM - 1056365-DSPIC33FJ128MC802-I/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ128MC802-I/MM
1056365-DSPIC33FJ128MC802-I/MM
Embedded - Embedded - Microcontrollers - DSPIC33FJ128MC802-I/MM 1056365-DSPIC33FJ128MC802-I/MM
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056365-DSPIC33FJ128 MC802-I/MM Length: 6 mm Contact Plating: Tin Mounting: SMD (SMT) Frequency: 40 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 128 kB Interface: CAN, I2C, IrDA, LIN, SPI, UART, USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT RAM Size: 16 kB Oscillator Type: Internal Height: 880 µm Density: 1 Mb Number of Pins: 28 Watchdog Timer: Yes Width: 6 mm Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 40 MHz Alternative Parts (Cross-Reference): DSPIC30F2020-30I/MM; DSPIC30F2010-30I/MMD SPIC33FJ128MC802-IMM ; DSPIC33FJ128MC802I/M M; DSPIC33FJ128MC802IMM ; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Core Architecture: dsPIC Number of I/Os: 21 Number of Programmable I/O: 21 Number of UART Channels: 2 Number of Timers/Counters: 5 Number of I2C Channels: 1 Number of SPI Channels: 2

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056365-DSPIC33FJ128MC802-I/MM
Length: 6 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 40 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: CAN, I2C, IrDA, LIN, SPI, UART, USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
RAM Size: 16 kB
Oscillator Type: Internal
Height: 880 µm
Density: 1 Mb
Number of Pins: 28
Watchdog Timer: Yes
Width: 6 mm
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 40 MHz
Alternative Parts (Cross-Reference): DSPIC30F2020-30I/MM; DSPIC30F2010-30I/MMDSPIC33FJ128MC802-IMM; DSPIC33FJ128MC802I/MM; DSPIC33FJ128MC802IMM;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Core Architecture: dsPIC
Number of I/Os: 21
Number of Programmable I/O: 21
Number of UART Channels: 2
Number of Timers/Counters: 5
Number of I2C Channels: 1
Number of SPI Channels: 2

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ128MC802-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ128MC802-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ128MC802-I/MM
IC MCU 16BIT 128KB FLASH 28QFN

IC MCU 16BIT 128KB FLASH 28QFN

Supplier's Site
Microcontrollers - DSPIC33FJ128MC802-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ128MC802-I/MM
Microcontrollers DSPIC33FJ128MC802-I/MM
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33FJ128MC802-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ128MC802-I/MM
Embedded - Microcontrollers DSPIC33FJ128MC802-I/MM
IC MCU 16BIT 128KB FLASH 28QFN

IC MCU 16BIT 128KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DSPIC33FJ128MC802-I/MM 1056365-DSPIC33FJ128MC802-I/MM DSPIC33FJ128MC802-I/MM DSPIC33FJ128MC802-I/MM DSPIC33FJ128MC802-I/MM
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DSPIC33FJ128MC802-I/MM Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz
RAM 16 KB 0.0160 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3.3 volts 3.6 volts
Serial Interface CAN/I2C/SPI/UART CAN; I²C; SPI; UART; USART; CAN, I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C2CBYY001615 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers