IC MCU 16BIT 128KB FLASH 28SPDIP
IC MCU 16BIT 128KB FLASH 28SPDIP
dsPIC Automotive, AEC-Q100, dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-SPDIP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DSPIC33FJ128MC802-E/SP | DSPIC33FJ128MC802-E/SP | DSPIC33FJ128MC802-E/SP |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active | |
| RAM | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH |