Microchip Technology, Inc. Microcontrollers DSPIC33FJ128MC510T-I/PF

Description
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (14x14)
Description
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (14x14)
Datasheet
Datasheet Summary
Powered by GS/AI

The dsPIC33FJ128MC510T-I/PF is a high-performance, 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at up to 40 MIPS within a voltage range of 3.0 to 3.6V and is designed for industrial applications with an operating temperature range of -40°C to +85°C. The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, allowing for efficient processing and memory addressing capabilities, including up to 256 Kbytes of flash program memory and 30 Kbytes of SRAM. This microcontroller includes an 8-channel hardware Direct Memory Access (DMA) system, enabling data transfers without CPU intervention, which enhances performance during concurrent operations. It supports a wide range of digital I/O options, with up to 85 programmable pins, and features multiple timers, capture, compare, and PWM functionalities, making it suitable for various control applications. Power management features include an on-chip voltage regulator and multiple low-power modes, ensuring efficient operation in battery-powered or energy-sensitive applications. The device also incorporates a robust interrupt controller with up to 67 interrupt sources and programmable priority levels, facilitating responsive system design. Overall, the dsPIC33FJ128MC510T-I/PF is a versatile choice for engineers seeking a capable microcontroller for complex signal processing tasks.

Datasheet Summary
Powered by GS/AI

The dsPIC33FJ128MC510T-I/PF is a high-performance, 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at up to 40 MIPS within a voltage range of 3.0 to 3.6V and is designed for industrial applications with an operating temperature range of -40°C to +85°C. The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, allowing for efficient processing and memory addressing capabilities, including up to 256 Kbytes of flash program memory and 30 Kbytes of SRAM. This microcontroller includes an 8-channel hardware Direct Memory Access (DMA) system, enabling data transfers without CPU intervention, which enhances performance during concurrent operations. It supports a wide range of digital I/O options, with up to 85 programmable pins, and features multiple timers, capture, compare, and PWM functionalities, making it suitable for various control applications. Power management features include an on-chip voltage regulator and multiple low-power modes, ensuring efficient operation in battery-powered or energy-sensitive applications. The device also incorporates a robust interrupt controller with up to 67 interrupt sources and programmable priority levels, facilitating responsive system design. Overall, the dsPIC33FJ128MC510T-I/PF is a versatile choice for engineers seeking a capable microcontroller for complex signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DSPIC33FJ128MC510T-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ128MC510T-I/PF
Microcontrollers DSPIC33FJ128MC510T-I/PF
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (14x14)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33FJ128MC510T-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ128MC510T-I/PF
Embedded - Microcontrollers DSPIC33FJ128MC510T-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ128MC510T-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ128MC510T-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ128MC510T-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33FJ128MC510T-I/PF DSPIC33FJ128MC510T-I/PF DSPIC33FJ128MC510T-I/PF
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Removed; Obsolete Removed; Obsolete
RAM 8 KB 8 KB
I/O Ports 85
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - AM89P698KPMC-G-UNE2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers