Manufacturer: Microchip Technology
Win Source Part Number: 714129-DSPIC33FJ128M
Packaging: Tray
Mounting Style: SMD
Core Processor: dsPIC
Speed: 40 MIPs
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: DSPIC33FJ128MC506A
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 53
Date RAM Size: 8K x 8
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: DSPIC33FJ128MC506A-I
IC MCU 16BIT 128KB FLASH 64TQFP
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 714129-DSPIC33FJ128MC506A-I/PT | 685-DSPIC33FJ128MC506A-I/PT | DSPIC33FJ128MC506A-I/PT | DSPIC33FJ128MC506A-I/PT | DSPIC33FJ128MC506A-I/PT | DSPIC33FJ128MC506A-I/PT |
| Product Name | Hard To Find - DSPIC33FJ128MC506A-I/PT | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| I/O Ports | 53 | 53 | 53 |