Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ128MC202T-I/MM

Description
IC MCU 16BIT 128KB FLASH 28QFN
Description
IC MCU 16BIT 128KB FLASH 28QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33FJ128MC202T-I/MM is a 16-bit microcontroller featuring 128 KB of Flash memory and 16 KB of SRAM. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +150°C. The device is capable of executing instructions at speeds up to 40 MIPS, making it suitable for high-performance applications. This microcontroller includes a variety of system peripherals such as a Cyclic Redundancy Check (CRC) module, dual-channel audio DAC, multiple timers and counters, and a Real-Time Clock and Calendar (RTCC) module. It also supports advanced motor control with up to four PWM generators and features a 10/12-bit ADC with a high conversion rate. Communication capabilities are extensive, with support for multiple interfaces including UART, SPI, I2C, and Enhanced CAN (ECAN). The device is equipped with an 8-channel hardware Direct Memory Access (DMA) controller, which allows for efficient data handling without CPU intervention. The DSPIC33FJ128MC202T-I/MM is AEC-Q100 qualified, making it suitable for automotive applications, and it includes a Class B Safety Library for compliance with IEC 60730 standards. The microcontroller is available in multiple package types, including 28-pin QFN and SPDIP, providing flexibility for various design requirements.

Datasheet Summary
Powered by GS/AI

The DSPIC33FJ128MC202T-I/MM is a 16-bit microcontroller featuring 128 KB of Flash memory and 16 KB of SRAM. It operates within a voltage range of 3.0V to 3.6V and supports temperatures from -40°C to +150°C. The device is capable of executing instructions at speeds up to 40 MIPS, making it suitable for high-performance applications. This microcontroller includes a variety of system peripherals such as a Cyclic Redundancy Check (CRC) module, dual-channel audio DAC, multiple timers and counters, and a Real-Time Clock and Calendar (RTCC) module. It also supports advanced motor control with up to four PWM generators and features a 10/12-bit ADC with a high conversion rate. Communication capabilities are extensive, with support for multiple interfaces including UART, SPI, I2C, and Enhanced CAN (ECAN). The device is equipped with an 8-channel hardware Direct Memory Access (DMA) controller, which allows for efficient data handling without CPU intervention. The DSPIC33FJ128MC202T-I/MM is AEC-Q100 qualified, making it suitable for automotive applications, and it includes a Class B Safety Library for compliance with IEC 60730 standards. The microcontroller is available in multiple package types, including 28-pin QFN and SPDIP, providing flexibility for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ128MC202T-I/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ128MC202T-I/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ128MC202T-I/MM
IC MCU 16BIT 128KB FLASH 28QFN

IC MCU 16BIT 128KB FLASH 28QFN

Supplier's Site
Microcontrollers - DSPIC33FJ128MC202T-I/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ128MC202T-I/MM
Microcontrollers DSPIC33FJ128MC202T-I/MM
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-QFN-S (6x6)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - DSPIC33FJ128MC202T-I/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ128MC202T-I/MM
Embedded - Microcontrollers DSPIC33FJ128MC202T-I/MM
IC MCU 16BIT 128KB FLASH 28QFN

IC MCU 16BIT 128KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33FJ128MC202T-I/MM DSPIC33FJ128MC202T-I/MM DSPIC33FJ128MC202T-I/MM
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active
RAM 8 KB 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details