Manufacturer: Microchip Technology
Win Source Part Number: 846198-DSPIC33FJ128G
Series: dsPIC™ 33F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 35
Family Name: dsPIC33FJ128GP804
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 128KB FLASH 44QFN Product overview: DSPIC33FJ128GP804-I/
Microchip DSPIC33FJ128GP804-I/
IC MCU 16BIT 128KB FLASH 44QFN
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-QFN (8x8)
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846198-DSPIC33FJ128GP804-I/ML | 685-DSPIC33FJ128GP804-I/ML | 9122837 | DSPIC33FJ128GP804-I/ML | DSPIC33FJ128GP804-I/ML | DSPIC33FJ128GP804-I/ML | DSPIC33FJ128GP804-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP804-I/ML | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Digital Signal Processors | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| I/O Ports | 35 | 35 | 35 | ||||
| Clock Speed | 40 MHz | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts |