The DSPIC33FJ128GP802-I/
IC MCU 16BIT 128KB FLASH 28QFN Product overview: DSPIC33FJ128GP802-I/
Manufacturer: Microchip Technology
Win Source Part Number: 917659-DSPIC33FJ128G
Series: dsPIC™ 33F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-QFN-S (6x6)
Core Processor: dsPIC
Speed: 40 MIPs
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DCI, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b/12b; D/A 2x16b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: dsPIC33FJ128GP802
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN-S (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 128KB FLASH 28QFN
IC MCU 16BIT 128KB FLASH 28QFN
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 28-QFN-S (6x6)
IC MCU 16BIT 128KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DSPIC33FJ128GP802-I/MM | 917659-DSPIC33FJ128GP802-I/MM | DSPIC33FJ128GP802-I/MM | DSPIC33FJ128GP802-I/MM | DSPIC33FJ128GP802-I/MM | DSPIC33FJ128GP802-I/MM |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP802-I/MM | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 40 MHz | |||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/I2C/SPI/UART |