Microchip Technology, Inc. Embedded - Microcontrollers DSPIC33FJ128GP710T-I/PT

Description
IC MCU 16BIT 128KB FLASH 100TQFP
Description
IC MCU 16BIT 128KB FLASH 100TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The DSPIC33FJ128GP710T-I/PT is a high-performance, 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at speeds of up to 40 MIPS within a voltage range of 3.0 to 3.6V and is designed for industrial applications with an operating temperature range of -40°C to +85°C. The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, supporting linear program memory addressing up to 4M instruction words and data memory addressing up to 64 Kbytes. This microcontroller includes an 8-channel hardware Direct Memory Access (DMA) system, allowing efficient data transfer without CPU intervention. It has up to 85 programmable digital I/O pins, with capabilities for wake-up and interrupt-on-change functions. The on-chip memory consists of up to 256 Kbytes of flash program memory and 30 Kbytes of SRAM, which includes 2 Kbytes of DMA RAM. Power management features include an integrated 2.5V voltage regulator and various low-power modes such as Idle, Sleep, and Doze, enabling quick wake-up times. The device also incorporates multiple timers, input capture, and output compare functionalities, making it suitable for a wide range of applications requiring precise timing and control.

Datasheet Summary
Powered by GS/AI

The DSPIC33FJ128GP710T-I/PT is a high-performance, 16-bit digital signal controller from Quarktwin Technology Ltd. It operates at speeds of up to 40 MIPS within a voltage range of 3.0 to 3.6V and is designed for industrial applications with an operating temperature range of -40°C to +85°C. The device features a modified Harvard architecture with a 16-bit wide data path and 24-bit wide instructions, supporting linear program memory addressing up to 4M instruction words and data memory addressing up to 64 Kbytes. This microcontroller includes an 8-channel hardware Direct Memory Access (DMA) system, allowing efficient data transfer without CPU intervention. It has up to 85 programmable digital I/O pins, with capabilities for wake-up and interrupt-on-change functions. The on-chip memory consists of up to 256 Kbytes of flash program memory and 30 Kbytes of SRAM, which includes 2 Kbytes of DMA RAM. Power management features include an integrated 2.5V voltage regulator and various low-power modes such as Idle, Sleep, and Doze, enabling quick wake-up times. The device also incorporates multiple timers, input capture, and output compare functionalities, making it suitable for a wide range of applications requiring precise timing and control.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - DSPIC33FJ128GP710T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ128GP710T-I/PT
Embedded - Microcontrollers DSPIC33FJ128GP710T-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ128GP710T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ128GP710T-I/PT
Microcontrollers DSPIC33FJ128GP710T-I/PT
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (12x12)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ128GP710T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ128GP710T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ128GP710T-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number DSPIC33FJ128GP710T-I/PT DSPIC33FJ128GP710T-I/PT DSPIC33FJ128GP710T-I/PT
Product Name Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active
RAM 16 KB 16 KB
I/O Ports 85
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details