Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP708-I/PT DSPIC33FJ128GP708-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 714128-DSPIC33FJ128G P708-I/PT Series: dsPIC 33F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 80-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 24x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ128GP708 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): MSP430FR69891IPNR; MSP430FR6989IPN; MSP430FR6989IPNR; Introduction Date: May 16, 2007 ECCN: 3A991.a.2 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 714128-DSPIC33FJ128G P708-I/PT Series: dsPIC 33F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 80-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 24x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ128GP708 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): MSP430FR69891IPNR; MSP430FR6989IPN; MSP430FR6989IPNR; Introduction Date: May 16, 2007 ECCN: 3A991.a.2 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP708-I/PT - 714128-DSPIC33FJ128GP708-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP708-I/PT
714128-DSPIC33FJ128GP708-I/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP708-I/PT 714128-DSPIC33FJ128GP708-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 714128-DSPIC33FJ128G P708-I/PT Series: dsPIC 33F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: dsPIC Speed: 40 MIPs Package: 80-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 24x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: DSPIC33FJ128GP708 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): MSP430FR69891IPNR; MSP430FR6989IPN; MSP430FR6989IPNR; Introduction Date: May 16, 2007 ECCN: 3A991.a.2 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 714128-DSPIC33FJ128GP708-I/PT
Series: dsPIC 33F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: dsPIC
Speed: 40 MIPs
Package: 80-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 24x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: DSPIC33FJ128GP708
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): MSP430FR69891IPNR; MSP430FR6989IPN; MSP430FR6989IPNR;
Introduction Date: May 16, 2007
ECCN: 3A991.a.2
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DSPIC33FJ128GP708-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33FJ128GP708-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33FJ128GP708-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP Product overview: DSPIC33FJ128GP708-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128GP70 8-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80TQFP Product overview: DSPIC33FJ128GP708-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128GP708-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Signal Processors - 399791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
399791
Digital Signal Processors 399791
Micro 16b, 128KB Fl, DSPIC33FJ128GP708

Micro 16b, 128KB Fl, DSPIC33FJ128GP708

Supplier's Site
Digital Signal Processors - 399791P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
399791P
Digital Signal Processors 399791P
Micro 16b, 128KB Fl, DSPIC33FJ128GP708

Micro 16b, 128KB Fl, DSPIC33FJ128GP708

Supplier's Site
Digital Signal Processors - 8696640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
8696640
Digital Signal Processors 8696640
Micro 16b, 128KB Fl, DSPIC33FJ128GP708

Micro 16b, 128KB Fl, DSPIC33FJ128GP708

Supplier's Site
Embedded - Microcontrollers - DSPIC33FJ128GP708-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ128GP708-I/PT
Embedded - Microcontrollers DSPIC33FJ128GP708-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers DSPIC33FJ128GP708-I/PT
IC MCU 16BIT 128KB FLASH 80TQFP

IC MCU 16BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ128GP708-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ128GP708-I/PT
Microcontrollers DSPIC33FJ128GP708-I/PT
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 80-TQFP (12x12)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 714128-DSPIC33FJ128GP708-I/PT 685-DSPIC33FJ128GP708-I/PT 399791 399791P 8696640 DSPIC33FJ128GP708-I/PT DSPIC33FJ128GP708-I/PT DSPIC33FJ128GP708-I/PT
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP708-I/PT 16-bit 16BIT 128KB Embedded Microcontroller MCU Digital Signal Processors Digital Signal Processors Digital Signal Processors Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 128 KB 16 KB 16 KB 1 KB 1 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
I/O Ports 69 69 69
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers