Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP310A-I/PT DSPIC33FJ128GP310A-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1035392-DSPIC33FJ128 GP310A-I/PT Packaging: Tray Core Processor: dsPIC Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1035392-DSPIC33FJ128 GP310A-I/PT Packaging: Tray Core Processor: dsPIC Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP310A-I/PT - 1035392-DSPIC33FJ128GP310A-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP310A-I/PT
1035392-DSPIC33FJ128GP310A-I/PT
Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP310A-I/PT 1035392-DSPIC33FJ128GP310A-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1035392-DSPIC33FJ128 GP310A-I/PT Packaging: Tray Core Processor: dsPIC Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 32x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (12x12) Speed(Frequency): 40 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1035392-DSPIC33FJ128GP310A-I/PT
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (12x12)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DSPIC33FJ128GP310A-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DSPIC33FJ128GP310A-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DSPIC33FJ128GP310A-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: DSPIC33FJ128GP310A-I /PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128GP31 0A-I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100TQFP Product overview: DSPIC33FJ128GP310A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DSPIC33FJ128GP310A-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - DSPIC33FJ128GP310A-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
DSPIC33FJ128GP310A-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers DSPIC33FJ128GP310A-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - DSPIC33FJ128GP310A-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DSPIC33FJ128GP310A-I/PT
Embedded - Microcontrollers DSPIC33FJ128GP310A-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - DSPIC33FJ128GP310A-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
DSPIC33FJ128GP310A-I/PT
Microcontrollers DSPIC33FJ128GP310A-I/PT
dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (12x12)

dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1035392-DSPIC33FJ128GP310A-I/PT 685-DSPIC33FJ128GP310A-I/PT DSPIC33FJ128GP310A-I/PT DSPIC33FJ128GP310A-I/PT DSPIC33FJ128GP310A-I/PT
Product Name Embedded - Embedded - Microcontrollers - DSPIC33FJ128GP310A-I/PT 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
RAM 128 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details